Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type GXL Wire 952

Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XPLE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XPLE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type GXL Wire - 952 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type GXL Wire
952
Cross Linked Polyethylene, SAE Approved, Type GXL Wire 952
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XPLE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 10 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XPLE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-B
  • Chrysler MS-8900
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 952
Product Name Cross Linked Polyethylene, SAE Approved, Type GXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.1810 inch (4.6 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details