Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type GXL Wire 951

Description
Product Construction Conductor: 12 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE approved
Description
Product Construction Conductor: 12 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type GXL Wire - 951 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type GXL Wire
951
Cross Linked Polyethylene, SAE Approved, Type GXL Wire 951
Product Construction Conductor: 12 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE approved

Product Construction
Conductor:

  • 12 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE).
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-B
  • Chrysler MS-8900
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 951
Product Name Cross Linked Polyethylene, SAE Approved, Type GXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details