Consolidated Electronic Wire & Cable 14 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9505

Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
14 AWG Mil-W-16878/3 Type
Franklin Park, IL, USA
14 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
9505
14 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9505
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/3, Type "D" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/3, Type "D" 3000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9505
Product Name 14 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 3000 volts
Nominal Diameter 0.1310 inch (3.33 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1270953001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details