Consolidated Electronic Wire & Cable 16 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9504

Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
16 AWG Mil-W-16878/3 Type
Franklin Park, IL, USA
16 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
9504
16 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9504
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/3, Type "D" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/3, Type "D" 3000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9504
Product Name 16 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 3000 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details