Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type SXL Wire 946

Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type SXL Wire - 946 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type SXL Wire
946
Cross Linked Polyethylene, SAE Approved, Type SXL Wire 946
Product Construction Conductor: 10 AWG annealed stranded bare copper wire Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 10 AWG annealed stranded bare copper wire
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-A
  • Chrysler MS-5919
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 946
Product Name Cross Linked Polyethylene, SAE Approved, Type SXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 159996-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details