Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type SXL Wire 942

Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type SXL Wire - 942 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type SXL Wire
942
Cross Linked Polyethylene, SAE Approved, Type SXL Wire 942
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 18 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-A
  • Chrysler MS-5919
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 942
Product Name Cross Linked Polyethylene, SAE Approved, Type SXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.1100 inch (2.79 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 38-1650 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details