Consolidated Electronic Wire & Cable 20 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9402

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Mil-W-16878/2 Type
Franklin Park, IL, USA
20 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
9402
20 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9402
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/2, Type C color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/2, Type C 1000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9402
Product Name 20 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 inch (1.88 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details