Consolidated Electronic Wire & Cable 20 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9321

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Mil-W-16878/17 Type
Franklin Park, IL, USA
20 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
9321
20 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9321
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket
    Temperature: -50°C to +115°C
    Voltage Rating:
  • Mil-W-16878/17, Type B/Nylon 600 volts
    Applications:
    Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9321
Product Name 20 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -50 to 115 C (-58 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 020943-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details