Consolidated Electronic Wire & Cable 24 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9317

Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
24 AWG Mil-W-16878/17 Type
Franklin Park, IL, USA
24 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
9317
24 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9317
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket
    Temperature: -50°C to +115°C
    Voltage Rating:
  • Mil-W-16878/17, Type B/Nylon 600 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9317
Product Name 24 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -50 to 115 C (-58 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details