Consolidated Electronic Wire & Cable 20 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9309

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Mil-W-16878/1 Type
Franklin Park, IL, USA
20 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
9309
20 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9309
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/1, Type "B" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/1, Type "B" 600 volts
    Applications:
  • Pont to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9309
Product Name 20 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 174257-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details