Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 926 UL

Description
UL Style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to 105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL Style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to 105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 926 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
926 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 926 UL
UL Style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to 105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL Style 3317, 300 volts working, 600 volts peak
Product Construction
Conductor:

  • 14 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • UL style 3317 CSA REW Color coded PVC insulation
    Temperature: 40°C to 105°C
    Voltage: 300 V RMS, 600 Volts Peak
    Applications:
  • Appliance wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 3317
  • CSA - REW
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 926 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 600 volts
Nominal Diameter 0.1050 inch (2.67 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 768-744 - Cooner Wire Company
Specs
Nominal Diameter 0.0085 inch (0.2159 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 024471-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details