Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 920 UL

Description
UL style 1429 150 volts working, 300 volts peak MIL-W-16878 type B 600 volts Product Construction Conductor: 26 AWG Stranded copper conductor per ASTM B-33 Insulation: UL style UL 1429 Color coded XLPVC Insulation Temperature 80°C Voltage: 150 volts RMS, 300 volts Peak MIL - 16878/1 Type "B" Temperature -40°C to 105°C Volts: 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/1 UL style 1429 CSA - XLPVC Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL style 1429 150 volts working, 300 volts peak MIL-W-16878 type B 600 volts Product Construction Conductor: 26 AWG Stranded copper conductor per ASTM B-33 Insulation: UL style UL 1429 Color coded XLPVC Insulation Temperature 80°C Voltage: 150 volts RMS, 300 volts Peak MIL - 16878/1 Type "B" Temperature -40°C to 105°C Volts: 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/1 UL style 1429 CSA - XLPVC Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 920 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
920 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 920 UL
UL style 1429 150 volts working, 300 volts peak MIL-W-16878 type B 600 volts Product Construction Conductor: 26 AWG Stranded copper conductor per ASTM B-33 Insulation: UL style UL 1429 Color coded XLPVC Insulation Temperature 80°C Voltage: 150 volts RMS, 300 volts Peak MIL - 16878/1 Type "B" Temperature -40°C to 105°C Volts: 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/1 UL style 1429 CSA - XLPVC Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL style 1429 150 volts working, 300 volts peak MIL-W-16878 type B 600 volts
Product Construction
Conductor:

  • 26 AWG
  • Stranded copper conductor per ASTM B-33
    Insulation:
  • UL style UL 1429 Color coded XLPVC Insulation
    Temperature 80°C
    Voltage: 150 volts RMS, 300 volts Peak
  • MIL - 16878/1 Type "B"
    Temperature -40°C to 105°C
    Volts: 600 V
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • Mil-W-16878/1
  • UL style 1429
  • CSA - XLPVC
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 920 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 300 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details