Consolidated Electronic Wire & Cable 18 AWG Mil-W-76D MW Hook-Up Wire 9012

Description
Product Construction Conductor: 18 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Mil-W-76D MW Hook-Up Wire - 9012 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 AWG Mil-W-76D MW Hook-Up Wire
9012
18 AWG Mil-W-76D MW Hook-Up Wire 9012
Product Construction Conductor: 18 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG solid tinned copper wire conductor per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Temperature 40°C to +80°C
    Applications:
  • Point to point wiring
  • Printed circuit board wiring
  • Internal wiring of electronic equipment
    Industry Approvals:
  • MIL-W-76D MW
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9012
Product Name 18 AWG Mil-W-76D MW Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 inch (1.88 mm)
Rated Temperature 40 to 80 C (104 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details