Consolidated Electronic Wire & Cable 10 AWG UL Style 1015 VW-1 893

Description
Product Construction Conductor: 10 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 10 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
10 AWG UL Style 1015 VW-1 - 893 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
10 AWG UL Style 1015 VW-1
893
10 AWG UL Style 1015 VW-1 893
Product Construction Conductor: 10 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 10 AWG
  • Stranded tinned copper wire conductor per ASTM B-33
    Insulation: UL style 1015 Color coded PVC insulation
  • Temperature -40°C to +105°C
  • Voltage: 600 Volts
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1015
  • CSA - TEW 105°C
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 893
Product Name 10 AWG UL Style 1015 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1940 inch (4.93 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 053535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details