Consolidated Electronic Wire & Cable 28 AWG Style 1061 VW-1 889

Description
Product Construction Conductor: 28 AWG Topcoat tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 28 AWG Topcoat tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
28 AWG Style 1061 VW-1 - 889 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
28 AWG Style 1061 VW-1
889
28 AWG Style 1061 VW-1 889
Product Construction Conductor: 28 AWG Topcoat tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 28 AWG
  • Topcoat tinned copper conductor per ASTM B-33
    Insulation:
  • Color coded semi rigid PVC
    Temperature -40°C to +80°C
  • Voltage Rating: 300 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1061
  • CSA-SR PVC FT1
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 889
Product Name 28 AWG Style 1061 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details