Consolidated Electronic Wire & Cable 20 AWG UL Style 1015 VW-1 875

Description
Product Construction Conductor: 20 AWG Stranded Topcoat copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG Stranded Topcoat copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG UL Style 1015 VW-1 - 875 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG UL Style 1015 VW-1
875
20 AWG UL Style 1015 VW-1 875
Product Construction Conductor: 20 AWG Stranded Topcoat copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG
  • Stranded Topcoat copper wire conductor per ASTM B-33
    Insulation: UL style 1015 Color coded PVC insulation
  • Temperature -40°C to +105°C
  • Voltage: 600 Volts
    Applications
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals
  • UL style 1015
  • CSA - TEW 105°C
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 875
Product Name 20 AWG UL Style 1015 VW-1
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1020 inch (2.59 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details