Consolidated Electronic Wire & Cable 20 AWG UL Style 1015 VW-1 871

Description
Product Construction Conductor: 20 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG UL Style 1015 VW-1 - 871 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG UL Style 1015 VW-1
871
20 AWG UL Style 1015 VW-1 871
Product Construction Conductor: 20 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG
  • Stranded tinned copper wire conductor per ASTM B-33
    Insulation:
    UL style 1015 Color coded PVC insulation
  • Temperature -40°C to +105°C
  • Voltage: 600 Volts
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1015
  • CSA - TEW 105°C
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 871
Product Name 20 AWG UL Style 1015 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details