Consolidated Electronic Wire & Cable 12 AWG Style 1569/1581 VW-1 826

Description
Product Construction Conductor: 12 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL1581) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL Style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note: UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.
Description
Product Construction Conductor: 12 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL1581) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL Style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note: UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.

Suppliers

Company
Product
Description
Supplier Links
12 AWG Style 1569/1581 VW-1 - 826 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
12 AWG Style 1569/1581 VW-1
826
12 AWG Style 1569/1581 VW-1 826
Product Construction Conductor: 12 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL1581) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL Style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note: UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.

Product Construction
Conductor:

  • 12 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1569) color coded PVC
    Temperature -40° to +105°C
  • (UL1581) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1569
  • UL Style 1581
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 826
Product Name 12 AWG Style 1569/1581 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details