Consolidated Electronic Wire & Cable 14 AWG Style 1569/1581 VW-1 825

Description
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL 1581) color coded PVC Temperature -40°C to + 80°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note:UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.
Description
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL 1581) color coded PVC Temperature -40°C to + 80°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note:UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.

Suppliers

Company
Product
Description
Supplier Links
14 AWG Style 1569/1581 VW-1 - 825 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
14 AWG Style 1569/1581 VW-1
825
14 AWG Style 1569/1581 VW-1 825
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1569) color coded PVC Temperature -40° to +105°C (UL 1581) color coded PVC Temperature -40°C to + 80°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1569 UL style 1581 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels Note:UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.

Product Construction
Conductor:

  • 14 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1569) color coded PVC
    Temperature -40° to +105°C
  • (UL 1581) color coded PVC
    Temperature -40°C to + 80°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1569
  • UL style 1581
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note:UL 1581, P/N825 and 826 dual rated UL 1569 and UL 1581 ask our Sales department for available on dual rated wire.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 825
Product Name 14 AWG Style 1569/1581 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.1050 inch (2.67 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details