Consolidated Electronic Wire & Cable 16 AWG Style 1007/1569 824

Description
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
16 AWG Style 1007/1569 - 824 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
16 AWG Style 1007/1569
824
16 AWG Style 1007/1569 824
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1007) color coded PVC
    Temperature -40° to +80°C
  • (UL 1569) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1007
  • UL style 1569
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 824
Product Name 16 AWG Style 1007/1569
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details