Consolidated Electronic Wire & Cable 26 AWG Hook-Up Wire 802

Description
Product Construction 26 AWG Hook Up Wire Conductor: 26 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction 26 AWG Hook Up Wire Conductor: 26 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
26 AWG Hook-Up Wire - 802 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
26 AWG Hook-Up Wire
802
26 AWG Hook-Up Wire 802
Product Construction 26 AWG Hook Up Wire Conductor: 26 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
26 AWG Hook Up Wire
Conductor:
26 AWG Stranded Topcoat Copper wire conductor per ASTM B-33
Insulation:
Color coded PVC
Temperature -40° to +80°C
Voltage Rating: 300 volts
Applications:
Point to point wiring
Internal wiring of meters, panels, electrical and electronic equipment
Industry Approvals:
UL Style 1007
CSA-TR-64
OSHA acceptable
Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 802
Product Name 26 AWG Hook-Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0359593001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details