Consolidated Electronic Wire & Cable Automotive Primary Hook-Up Wire 4026

Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Automotive Primary Hook-Up Wire - 4026 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Automotive Primary Hook-Up Wire
4026
Automotive Primary Hook-Up Wire 4026
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 18 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded PVC
  • Temperature -40°C to +85°C for GPT
  • 105°C available as special build for GPT
    Applications:
  • Automobile, boat, trailer point-to-point wiring
  • Automotive Primary Hook-Up Wire
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 4026
Product Name Automotive Primary Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 50 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details