Consolidated Electronic Wire & Cable Irradiated Cross-linked Polyethylene (XLPE) Wire 3173-18

Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire. Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251 RoHS Compliant
Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire. Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Irradiated Cross-linked Polyethylene (XLPE) Wire - 3173-18 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated Cross-linked Polyethylene (XLPE) Wire
3173-18
Irradiated Cross-linked Polyethylene (XLPE) Wire 3173-18
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire. Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251 RoHS Compliant

Product Construction
Conductor:

  • 18 AWG annealed stranded tinned copper wire.
    Insulation:
  • Color coded Irradiated Cross-linked Polyethylene (XLPE)
  • Temperature; -55°C to +125°C
  • Voltage: 600 Volts
    Applications:
  • High temperature internal wiring of electrical and electronic equipment
    Industry Approvals:
  • UL Style 3173
  • CSA CL 1251
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 3173-18
Product Name Irradiated Cross-linked Polyethylene (XLPE) Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1100 inch (2.79 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0117803001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details