Consolidated Bearings Company, Ltd. Bearing 61804

Description
CONSOLIDATED BEARING,61804,ROLLER BEARING SINGLE ROW DEEP GROOVE. FREE 2 YEAR RADWELL WARRANTY
Description
CONSOLIDATED BEARING,61804,ROLLER BEARING SINGLE ROW DEEP GROOVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19204175 - Radwell International
Willingboro, NJ, United States
Bearing
19204175
Bearing 19204175
CONSOLIDATED BEARING,61804,ROLLER BEARING SINGLE ROW DEEP GROOVE. FREE 2 YEAR RADWELL WARRANTY

CONSOLIDATED BEARING,61804,ROLLER BEARING SINGLE ROW DEEP GROOVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19204175
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA10008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details