Conquer Electronics Co., Ltd. Fuses SET 2.5A 125V (G)

Description
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 4598-SET2.5A125V(G)TR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Buy Now Datasheet
Fuses - 4598-SET2.5A125V(G)CT-ND - DigiKey
Thief River Falls, MN, United States
SMD FUSE, 2.5A, SLOW BLOW, 2410

SMD FUSE, 2.5A, SLOW BLOW, 2410

Buy Now Datasheet
Fuses - 4598-SET2.5A125V(G)DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD FUSE, 2.5A, SLOW BLOW, 2410

SMD FUSE, 2.5A, SLOW BLOW, 2410

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 4598-SET2.5A125V(G)TR-ND
Product Name Fuses
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 6000 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers