Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators TVJ6F-010.0M

Description
Win Source Part Number: 1351965-TVJ6F-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75D Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet
Description
Win Source Part Number: 1351965-TVJ6F-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75D Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351965-TVJ6F-010.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351965-TVJ6F-010.0M
Crystals, Oscillators, Resonators - Oscillators 1351965-TVJ6F-010.0M
Win Source Part Number: 1351965-TVJ6F-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75D Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield

Win Source Part Number: 1351965-TVJ6F-010.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DV75D
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 250
Frequency: 10 MHz
Output: LVCMOS
Frequency Stability: ±1ppm
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield

Buy Now Datasheet
Oscillators - 222-TVJ6F-010.0MTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TVJ6F-010.0MCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TVJ6F-010.0MDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - TVJ6F-010.0M - ODG (Origin Data Global)
Shenzhen, China
Oscillators
TVJ6F-010.0M
Oscillators TVJ6F-010.0M
XTAL OSC TCXO 10.0000MHZ LVCMOS

XTAL OSC TCXO 10.0000MHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1351965-TVJ6F-010.0M 222-TVJ6F-010.0MTR-ND TVJ6F-010.0M
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO TCXO; TCXO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz
Frequency Stability 1 ppm 1 ppm 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Surface Mount Oscillators - ECS-2033-040-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers