20MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
20MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
20MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 222-TJ6F-020.0MCT-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 1 ppm |