Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators TB522-100.0M

Description
Win Source Part Number: 1337884-TB522-100.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: TB Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 100 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet
Description
Win Source Part Number: 1337884-TB522-100.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: TB Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 100 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337884-TB522-100.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337884-TB522-100.0M
Crystals, Oscillators, Resonators - Oscillators 1337884-TB522-100.0M
Win Source Part Number: 1337884-TB522-100.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: TB Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 100 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±1ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield

Win Source Part Number: 1337884-TB522-100.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: TB
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 250
Frequency: 100 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±1ppm
Current - Supply (Max): 12mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 10-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield

Buy Now Datasheet
Oscillators - CW805-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW805-2-ND
Oscillators CW805-2-ND
100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW805-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW805-6-ND
Oscillators CW805-6-ND
100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW805-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW805-1-ND
Oscillators CW805-1-ND
100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

100MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1337884-TB522-100.0M CW805-2-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 10-SMD, No Lead Surface Mount; 10-SMD, No Lead
Frequency 100 MHz
Frequency Stability 1 ppm 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA74M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
SN54LS629 Voltage-Controlled Oscillators - 81021012A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details