40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
XTAL OSC TCXO 40.0000MHZ LVCMOS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | CW910CT-ND | M602-040.0M |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |