Connor-Winfield Corporation (The) Oscillators M100F-019.2M

Description
19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW783DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW783DKR-ND
Oscillators CW783DKR-ND
19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillators - CW783TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW783TR-ND
Oscillators CW783TR-ND
19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillators - CW783CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW783CT-ND
Oscillators CW783CT-ND
19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

19.2MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillators M100F-019.2M
XTAL OSC TCXO 19.2000MHZ LVCMOS

XTAL OSC TCXO 19.2000MHZ LVCMOS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number CW783DKR-ND M100F-019.2M
Product Name Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details