Connor-Winfield Corporation (The) Oscillators D75A-010.0M

Description
10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW648TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW648TR-ND
Oscillators CW648TR-ND
10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW648DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW648DKR-ND
Oscillators CW648DKR-ND
10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW648CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW648CT-ND
Oscillators CW648CT-ND
10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - D75A-010.0M - 847267-D75A-010.0M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - D75A-010.0M
847267-D75A-010.0M
Oscillators - D75A-010.0M 847267-D75A-010.0M
Manufacturer: Connor-Winfield Corporation Win Source Part Number: 847267-D75A-010.0M Series: D75A Features: 10 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: D75A010.0M, Q8595664, CW648-ND, CW648TR, D75A-010.0 MHZ, CW648DKR, CW648, CW648CT

Manufacturer: Connor-Winfield Corporation
Win Source Part Number: 847267-D75A-010.0M
Series: D75A
Features: 10 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: D75A010.0M, Q8595664, CW648-ND, CW648TR, D75A-010.0 MHZ, CW648DKR, CW648, CW648CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number CW648TR-ND 847267-D75A-010.0M
Product Name Oscillators Oscillators - D75A-010.0M
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-1633-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers