Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3476L24-61P

Description
AE7 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
AE7 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 61C 61#20 PIN PLUG

AE7 61C 61#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476L24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476L24-61P
Connectors Mil-Qualified, Circular Body, All MS3476L24-61P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476L24-61P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476L24-61P
MIL Spec Connector - MIL-C-26482 II MS3476L24-61P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric - 44X4533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric
44X4533
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric 44X4533
CIRCULAR CONN, PLUG, 24-61, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-61, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Pin 61 Pos Crmp St Cbl Mnt 61Term Rohs Compliant Conesys - 79AH4750 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Pin 61 Pos Crmp St Cbl Mnt 61Term Rohs Compliant Conesys
79AH4750
Conn Mil-Dtl-26482 Circ Pin 61 Pos Crmp St Cbl Mnt 61Term Rohs Compliant Conesys 79AH4750
CONN MIL-DTL-26482 CIRC PIN 61 POS CRMP ST CBL MNT 61TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC PIN 61 POS CRMP ST CBL MNT 61TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476L24-61P MS3476L24-61P MS3476L24-61P 44X4533 79AH4750
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Pin 61 Pos Crmp St Cbl Mnt 61Term Rohs Compliant Conesys
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details