Aero-Electric Connector, Inc.
Unspecified Connectors
MS3475W18-32PY-LC
Description
AE7 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Plug Aero Electric
32AH3687
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3475W18-32PY-LC |
Conesys Aero-Electric MS3475W18-32PY-LC |
32AH3687 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details