Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3474L18-11P

Description
AE7 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
AE7 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 11C 11#16 PIN RECP

AE7 11C 11#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474L18-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474L18-11P
Connectors Mil-Qualified, Circular Body, All MS3474L18-11P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474L18-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L18-11P
MIL Spec Connector - MIL-C-26482 II MS3474L18-11P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 18-11, Jam Nut; Military Specification Aero Electric - 80P6252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-11, Jam Nut; Military Specification Aero Electric
80P6252
Circular Conn, Rcpt, 18-11, Jam Nut; Military Specification Aero Electric 80P6252
CIRCULAR CONN, RCPT, 18-11, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-11, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474L18-11P MS3474L18-11P MS3474L18-11P 80P6252
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 18-11, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers