Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3474L10-6P

Description
AE7 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
AE7 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 6C 6#20 PIN RECP

AE7 6C 6#20 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474L10-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L10-6P
MIL Spec Connector - MIL-C-26482 II MS3474L10-6P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L10-6P
MIL Spec Connector - MIL-C-26482 II MS3474L10-6P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474L10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474L10-6P
Connectors Mil-Qualified, Circular Body, All MS3474L10-6P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric - 80P6232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
80P6232
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric 80P6232
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474L10-6P MS3474L10-6P MS3474L10-6P 80P6232
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details