Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3471W8-98P

Description
AE7 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
AE7 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 3C 3#20 PIN RECP

AE7 3C 3#20 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3471W8-98P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3471W8-98P
Connectors Mil-Qualified, Circular Body, All MS3471W8-98P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 8-98, Cable; Military Specification Aero Electric - 80P6172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-98, Cable; Military Specification Aero Electric
80P6172
Circular Conn, Rcpt, 8-98, Cable; Military Specification Aero Electric 80P6172
CIRCULAR CONN, RCPT, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471W8-98P MS3471W8-98P 80P6172
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 8-98, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details