Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3471L22-41P

Description
AE7 41C 27#20 14#16 PIN RECP
Request a Quote Datasheet
Description
AE7 41C 27#20 14#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 41C 27#20 14#16 PIN RECP

AE7 41C 27#20 14#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3471L22-41P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3471L22-41P
Connectors Mil-Qualified, Circular Body, All MS3471L22-41P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3471L22-41P
Unspecified Connectors MS3471L22-41P
AE7 41C 27#20 14#16 PIN RECP

AE7 41C 27#20 14#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 22-41, Cable; Military Specification Aero Electric - 80P6105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-41, Cable; Military Specification Aero Electric
80P6105
Circular Conn, Rcpt, 22-41, Cable; Military Specification Aero Electric 80P6105
CIRCULAR CONN, RCPT, 22-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-41, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471L22-41P MS3471L22-41P MS3471L22-41P 80P6105
Product Name Connectors Mil-Qualified, Circular Body, All Unspecified Connectors Circular Conn, Rcpt, 22-41, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details