Aero-Electric Connector, Inc.
Ae7 61C 61#20 Pin Recp Aero Electric
MS3470L24-61P-LC
Description
AE7 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 61C 61#20 Pin Recp Aero Electric
32AH1939
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3470L24-61P-LC |
MS3470L24-61P-LC |
32AH1939 |
|
Product Name
|
|
|
Ae7 61C 61#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details