Aero-Electric Connector, Inc. M5015 III circular connector MS3459W24-12P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W24-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W24-12P
M5015 III circular connector MS3459W24-12P
Self Locking Plug

Self Locking Plug

Buy Now
5015 2#4 3#12 PIN PLUG

5015 2#4 3#12 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W24-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W24-12P
Connectors Mil-Qualified, Circular Body, All MS3459W24-12P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
Circular Conn, Plug, 24-12, Cable; Military Specification Aero Electric - 80P5941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-12, Cable; Military Specification Aero Electric
80P5941
Circular Conn, Plug, 24-12, Cable; Military Specification Aero Electric 80P5941
CIRCULAR CONN, PLUG, 24-12, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-12, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W24-12P Conesys Aero-Electric MS3459W24-12P MS3459W24-12P 80P5941
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 24-12, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers