Aero-Electric Connector, Inc. 5015 7#8 Pin Plug Aero Electric MS3459W24-10PW-LC

Description
5015 7#8 PIN PLUG
Request a Quote
Description
5015 7#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 7#8 PIN PLUG

5015 7#8 PIN PLUG

Buy Now
5015 7#8 Pin Plug Aero Electric - 01AK3322 - Newark, An Avnet Company
Chicago, IL, United States
5015 7#8 Pin Plug Aero Electric
01AK3322
5015 7#8 Pin Plug Aero Electric 01AK3322
5015 7#8 PIN PLUG

5015 7#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459W24-10PW-LC 01AK3322
Product Name 5015 7#8 Pin Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details