Aero-Electric Connector, Inc. M5015 III circular connector MS3459W22-19P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W22-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W22-19P
M5015 III circular connector MS3459W22-19P
Self Locking Plug

Self Locking Plug

Buy Now
5015 14#16 PIN PLUG

5015 14#16 PIN PLUG

Buy Now
Circular Conn, Plug, 22-19, Cable; Military Specification Aero Electric - 80P5929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-19, Cable; Military Specification Aero Electric
80P5929
Circular Conn, Plug, 22-19, Cable; Military Specification Aero Electric 80P5929
CIRCULAR CONN, PLUG, 22-19, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-19, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W22-19P Conesys Aero-Electric MS3459W22-19P 80P5929
Product Name M5015 III circular connector Circular Conn, Plug, 22-19, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details