Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W20-22P

Description
SELF-LOCKING PLUG
Request a Quote Datasheet
Description
SELF-LOCKING PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W20-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W20-22P
Connectors Mil-Qualified, Circular Body, All MS3459W20-22P
SELF-LOCKING PLUG

SELF-LOCKING PLUG

Buy Now
M5015 III circular connector - MS3459W20-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W20-22P
M5015 III circular connector MS3459W20-22P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric - 80P5914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric
80P5914
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric 80P5914
CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W20-22P MS3459W20-22P 80P5914
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details