Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W18-9S

Description
5015 2#12 5#16 SKT PLUG
Request a Quote Datasheet
Description
5015 2#12 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 5#16 SKT PLUG

5015 2#12 5#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W18-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W18-9S
Connectors Mil-Qualified, Circular Body, All MS3459W18-9S
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W18-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W18-9S
M5015 III circular connector MS3459W18-9S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric - 80P5903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric
80P5903
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric 80P5903
CIRCULAR CONN, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459W18-9S MS3459W18-9S MS3459W18-9S 80P5903
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details