Aero-Electric Connector, Inc. M5015 III circular connector MS3456W28-16P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W28-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W28-16P
M5015 III circular connector MS3456W28-16P
Straight Plug

Straight Plug

Buy Now
5015 20C 20#16 PIN PLUG

5015 20C 20#16 PIN PLUG

Buy Now
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric - 80P5740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric
80P5740
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric 80P5740
CIRCULAR CONN, PLUG, 28-16, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-16, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
5015 20C 20#16 Pin Plug Rohs Compliant Aero Electric - 01AK2549 - Newark, An Avnet Company
Chicago, IL, United States
5015 20C 20#16 Pin Plug Rohs Compliant Aero Electric
01AK2549
5015 20C 20#16 Pin Plug Rohs Compliant Aero Electric 01AK2549
5015 20C 20#16 PIN PLUG ROHS COMPLIANT: NO

5015 20C 20#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W28-16P Conesys Aero-Electric MS3456W28-16P 80P5740 01AK2549
Product Name M5015 III circular connector Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric 5015 20C 20#16 Pin Plug Rohs Compliant Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers