Aero-Electric Connector, Inc. M5015 III circular connector MS3456L20-7P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L20-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L20-7P
M5015 III circular connector MS3456L20-7P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L20-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L20-7P
Connectors Mil-Qualified, Circular Body, All MS3456L20-7P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Connector Aero Electric - 52X8728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
52X8728
Circular Connector Aero Electric 52X8728
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Plug, 20-7, Cable; Military Specification Aero Electric - 80P5623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-7, Cable; Military Specification Aero Electric
80P5623
Circular Conn, Plug, 20-7, Cable; Military Specification Aero Electric 80P5623
CIRCULAR CONN, PLUG, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L20-7P MS3456L20-7P 52X8728 80P5623
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Connector Aero Electric Circular Conn, Plug, 20-7, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details