Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L14S-5P

Description
STRAIGHT PLUG NICKEL ALUM
Request a Quote Datasheet
Description
STRAIGHT PLUG NICKEL ALUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456L14S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L14S-5P
Connectors Mil-Qualified, Circular Body, All MS3456L14S-5P
STRAIGHT PLUG NICKEL ALUM

STRAIGHT PLUG NICKEL ALUM

Buy Now
M5015 III circular connector - MS3456L14S-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L14S-5P
M5015 III circular connector MS3456L14S-5P
Straight Plug

Straight Plug

Buy Now
5015 3#16S PIN PLUG

5015 3#16S PIN PLUG

Buy Now
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric - 98Y5167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric
98Y5167
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric 98Y5167
CIRCULAR CONN, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L14S-5P MS3456L14S-5P Conesys Aero-Electric MS3456L14S-5P 98Y5167
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 5133149 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details