Aero-Electric Connector, Inc.
M5015 III circular connector
MS3456KT28-16PZ
Description
Straight Plug
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Straight Plug
Request a Quote
Email Supplier
Suppliers
5015 20C 20#16 Pin Plug Aero Electric
01AK2092
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3456KT28-16PZ |
Conesys Aero-Electric MS3456KT28-16PZ |
01AK2092 |
|
Product Name
|
M5015 III circular connector |
|
5015 20C 20#16 Pin Plug Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Panel Mount, Through Hole
Current Rating
7.0 amps
View Details
2 suppliers