Aero-Electric Connector, Inc. M5015 III circular connector MS3454W28-11P

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3454W28-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W28-11P
M5015 III circular connector MS3454W28-11P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3454W28-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W28-11P
Connectors Mil-Qualified, Circular Body, All MS3454W28-11P
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
Circular Conn, Rcpt, 28-11, Jam Nut; Military Specification Aero Electric - 80P5540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-11, Jam Nut; Military Specification Aero Electric
80P5540
Circular Conn, Rcpt, 28-11, Jam Nut; Military Specification Aero Electric 80P5540
CIRCULAR CONN, RCPT, 28-11, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-11, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W28-11P MS3454W28-11P 80P5540
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 28-11, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details