Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3454W18-9S

Description
Jam Nut Recept Cad Od Alum
Request a Quote Datasheet
Description
Jam Nut Recept Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3454W18-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W18-9S
Connectors Mil-Qualified, Circular Body, All MS3454W18-9S
Jam Nut Recept Cad Od Alum

Jam Nut Recept Cad Od Alum

Buy Now
M5015 III circular connector - MS3454W18-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W18-9S
M5015 III circular connector MS3454W18-9S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 18-9, Jam Nut; Military Specification Aero Electric - 80P5494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-9, Jam Nut; Military Specification Aero Electric
80P5494
Circular Conn, Rcpt, 18-9, Jam Nut; Military Specification Aero Electric 80P5494
CIRCULAR CONN, RCPT, 18-9, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-9, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W18-9S MS3454W18-9S 80P5494
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 18-9, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details