Aero-Electric Connector, Inc. M5015 III circular connector MS3454W18-8S

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3454W18-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W18-8S
M5015 III circular connector MS3454W18-8S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric - 80P5492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
80P5492
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric 80P5492
CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3454W18-8S 80P5492
Product Name M5015 III circular connector Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers